470µH Shielded Wirewound Inductor 320mA 1.1Ohm Max Nonstandard
FIXED IND 470UH 320MA 1.1 OHM
FIXED IND 470UH 320MA 1.1 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-PM74SH-471M-RCTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |