Bourns, Inc. Fixed Inductors PM74SH-3R9M-RC

Description
3.9µH Shielded Wirewound Inductor 2.7A 28mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 2.7A 28mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM74SH-3R9M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SH-3R9M-RC-ND
Fixed Inductors PM74SH-3R9M-RC-ND
3.9µH Shielded Wirewound Inductor 2.7A 28mOhm Max Nonstandard

3.9µH Shielded Wirewound Inductor 2.7A 28mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM74SH-3R9M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125952 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 15
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details