Bourns, Inc. Fixed Inductors PM74SH-390M-RC

Description
39µH Shielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM74SH-390M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SH-390M-RC-ND
Fixed Inductors PM74SH-390M-RC-ND
39µH Shielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 1.1A 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM74SH-390M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details