Bourns, Inc. Fixed Inductors PM74SH-2R7M-RC

Description
2.7µH Shielded Wirewound Inductor 2.78A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 2.78A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM74SH-2R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SH-2R7M-RC-ND
Fixed Inductors PM74SH-2R7M-RC-ND
2.7µH Shielded Wirewound Inductor 2.78A 27mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 2.78A 27mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM74SH-2R7M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details