Bourns, Inc. Fixed Inductors PM74SH-121M-RC

Description
120µH Shielded Wirewound Inductor 600mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Wirewound Inductor 600mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM74SH-121M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SH-121M-RC-ND
Fixed Inductors PM74SH-121M-RC-ND
120µH Shielded Wirewound Inductor 600mA 420mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 600mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM74SH-121M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details