Bourns, Inc. Fixed Inductors PM74SB-181K-RC

Description
180µH Shielded Wirewound Inductor 400mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Wirewound Inductor 400mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM74SB-181K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM74SB-181K-RC-ND
Fixed Inductors PM74SB-181K-RC-ND
180µH Shielded Wirewound Inductor 400mA 1Ohm Max Nonstandard

180µH Shielded Wirewound Inductor 400mA 1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM74SB-181K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details