Bourns, Inc. SMD 8.7uH Inductor and Choke PM638S-8R7-RC

Description
Power Inductors - SMD 8.7uH 30% Product overview: PM638S-8R7-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM638S-8R7-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 8.7uH 30% Product overview: PM638S-8R7-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM638S-8R7-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.7uH Inductor and Choke - 71-PM638S-8R7-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.7uH Inductor and Choke
71-PM638S-8R7-RC
SMD 8.7uH Inductor and Choke 71-PM638S-8R7-RC
Power Inductors - SMD 8.7uH 30% Product overview: PM638S-8R7-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM638S-8R7-RC can be used for catalog matching and distributor lookup.

Power Inductors - SMD 8.7uH 30% Product overview: PM638S-8R7-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM638S-8R7-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1085533-PM638S-8R7-RC
Inductors, Coils, Chokes - Fixed Inductors 1085533-PM638S-8R7-RC
Win Source Part Number: 1085533-PM638S-8R7-R C Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM638S Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 8.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7.3 @ 7.96MHz Frequency - Self Resonant: 27.5MHz Package / Case: Nonstandard DC Resistance (DCR): 34mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Alternative Parts (Cross-Reference): SRR6038-8R7Y; MSS7341T-872NLB; MSS7341-872NLD; MSS7341-872NLB; SRR6038-8R2Y; B1047AS-8R2N=P3; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM638S Current - Saturation (Isat): 2.35A

Win Source Part Number: 1085533-PM638S-8R7-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM638S
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 8.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7.3 @ 7.96MHz
Frequency - Self Resonant: 27.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 34mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Alternative Parts (Cross-Reference): SRR6038-8R7Y; MSS7341T-872NLB; MSS7341-872NLD; MSS7341-872NLB; SRR6038-8R2Y; B1047AS-8R2N=P3;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PM638S
Current - Saturation (Isat): 2.35A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM638S-8R7-RC 1085533-PM638S-8R7-RC
Product Name SMD 8.7uH Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 8.7 microH 8.7 microH
Inductance Tolerance 30 (+/- %)
Packing Method Reel
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567635 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers