Bourns, Inc. Fixed Inductors PM638S-101-RC

Description
100µH Shielded Wirewound Inductor 650mA 358mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 650mA 358mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM638S-101-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM638S-101-RCTR-ND
Fixed Inductors 118-PM638S-101-RCTR-ND
100µH Shielded Wirewound Inductor 650mA 358mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 650mA 358mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM638S-101-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 650MA 358 MOHM

FIXED IND 100UH 650MA 358 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM638S-101-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM638S-101-RCCT-ND
Fixed Inductors 118-PM638S-101-RCCT-ND
FIXED IND 100UH 650MA 358 MOHM

FIXED IND 100UH 650MA 358 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-PM638S-101-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details