Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers PM620-07-RC

Description
Win Source Part Number: 977821-PM620-07-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM620 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Height: 0.331" (8.40mm) Number of Coils: 6 Inductance - Connected In Series: 511.2 µH Inductance - Connected In Parallel: 14.2 µH Current Rating - Parallel: 7.68 A Current Rating - Series: 1.28 A Current Saturation - Parallel: 4.56 A Current Saturation - Series: 760 mA DC Resistance (DCR) - Parallel: 16mOhm DC Resistance (DCR) - Series: 564mOhm Package / Case: 12-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.669" L x 0.843" W (17.00mm x 21.40mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM620
Request a Quote Datasheet
Description
Win Source Part Number: 977821-PM620-07-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM620 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Height: 0.331" (8.40mm) Number of Coils: 6 Inductance - Connected In Series: 511.2 µH Inductance - Connected In Parallel: 14.2 µH Current Rating - Parallel: 7.68 A Current Rating - Series: 1.28 A Current Saturation - Parallel: 4.56 A Current Saturation - Series: 760 mA DC Resistance (DCR) - Parallel: 16mOhm DC Resistance (DCR) - Series: 564mOhm Package / Case: 12-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.669" L x 0.843" W (17.00mm x 21.40mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
977821-PM620-07-RC
Inductors, Coils, Chokes - Arrays, Signal Transformers 977821-PM620-07-RC
Win Source Part Number: 977821-PM620-07-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM620 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Height: 0.331" (8.40mm) Number of Coils: 6 Inductance - Connected In Series: 511.2 µH Inductance - Connected In Parallel: 14.2 µH Current Rating - Parallel: 7.68 A Current Rating - Series: 1.28 A Current Saturation - Parallel: 4.56 A Current Saturation - Series: 760 mA DC Resistance (DCR) - Parallel: 16mOhm DC Resistance (DCR) - Series: 564mOhm Package / Case: 12-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.669" L x 0.843" W (17.00mm x 21.40mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM620

Win Source Part Number: 977821-PM620-07-RC
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: PM620
Package: Tape & Reel (TR)
Shielding: Unshielded
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Height: 0.331" (8.40mm)
Number of Coils: 6
Inductance - Connected In Series: 511.2 µH
Inductance - Connected In Parallel: 14.2 µH
Current Rating - Parallel: 7.68 A
Current Rating - Series: 1.28 A
Current Saturation - Parallel: 4.56 A
Current Saturation - Series: 760 mA
DC Resistance (DCR) - Parallel: 16mOhm
DC Resistance (DCR) - Series: 564mOhm
Package / Case: 12-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.669" L x 0.843" W (17.00mm x 21.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PM620

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 977821-PM620-07-RC
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N9 0402DC-9N9XJRW , 0402DC-9N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details