Bourns, Inc. SMD 11.2uH 100KHz 1.54A Inductor and Choke PM620-06-RC

Description
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD Product overview: PM620-06-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.2uH, 100KHz, 1.54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.2uH, 100KHz, 1.54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM620-06-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD Product overview: PM620-06-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.2uH, 100KHz, 1.54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.2uH, 100KHz, 1.54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM620-06-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 11.2uH 100KHz 1.54A Inductor and Choke - 73-PM620-06-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.2uH 100KHz 1.54A Inductor and Choke
73-PM620-06-RC
SMD 11.2uH 100KHz 1.54A Inductor and Choke 73-PM620-06-RC
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD Product overview: PM620-06-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.2uH, 100KHz, 1.54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.2uH, 100KHz, 1.54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM620-06-RC can be used for catalog matching and distributor lookup.

Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD Product overview: PM620-06-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.2uH, 100KHz, 1.54A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.2uH, 100KHz, 1.54A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM620-06-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - PM620-06-RC
785098-PM620-06-RC
Arrays, Signal Transformers - PM620-06-RC 785098-PM620-06-RC
Manufacturer: Bourns Inc. Win Source Part Number: 785098-PM620-06-RC Series: PM620 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 12-SMD Shielding: Unshielded Mounting: SMD Height: 0.331" (8.40mm) Number of Coils: 6 Inductance - Connected In Parallel: 11.2μH Current Rating - Parallel: 9.24A Current Rating - Series: 1.54A Current Saturation - Parallel: 3.12A Current Saturation - Series: 520mA DC Resistance (DCR) - Parallel: 11 mOhm DC Resistance (DCR) - Series: 390 mOhm Family Name: PM620 Categories: Inductors, Coils, Chokes Dimension: 0.669" L x 0.843" W (17.00mm x 21.40mm) Test Inductance - Connected In Series: 403.2μH Alternative Parts (Cross-Reference): HP3-0138SB; HP3-0138TD ; HP3-0138TB; HP3-0138SD; Introduction Date: March 05, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 785098-PM620-06-RC
Series: PM620
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 12-SMD
Shielding: Unshielded
Mounting: SMD
Height: 0.331" (8.40mm)
Number of Coils: 6
Inductance - Connected In Parallel: 11.2μH
Current Rating - Parallel: 9.24A
Current Rating - Series: 1.54A
Current Saturation - Parallel: 3.12A
Current Saturation - Series: 520mA
DC Resistance (DCR) - Parallel: 11 mOhm
DC Resistance (DCR) - Series: 390 mOhm
Family Name: PM620
Categories: Inductors, Coils, Chokes
Dimension: 0.669" L x 0.843" W (17.00mm x 21.40mm)
Test Inductance - Connected In Series: 403.2μH
Alternative Parts (Cross-Reference): HP3-0138SB; HP3-0138TD ; HP3-0138TB; HP3-0138SD;
Introduction Date: March 05, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-PM620-06-RC 785098-PM620-06-RC
Product Name SMD 11.2uH 100KHz 1.54A Inductor and Choke Arrays, Signal Transformers - PM620-06-RC
Mounting Option SMD Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details