Bourns, Inc. SMD 160.6UH Inductor and Choke PM620-01-RC

Description
INDUCT ARRAY 6 COIL 160.6UH SMD Product overview: PM620-01-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160.6UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160.6UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM620-01-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 6 COIL 160.6UH SMD Product overview: PM620-01-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160.6UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160.6UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM620-01-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 160.6UH Inductor and Choke - 73-PM620-01-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160.6UH Inductor and Choke
73-PM620-01-RC
SMD 160.6UH Inductor and Choke 73-PM620-01-RC
INDUCT ARRAY 6 COIL 160.6UH SMD Product overview: PM620-01-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160.6UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160.6UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM620-01-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 6 COIL 160.6UH SMD Product overview: PM620-01-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160.6UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160.6UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM620-01-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - PM620-01-RC - 890015-PM620-01-RC - Win Source Electronics
Laguna Hills, CA, United States
Arrays, Signal Transformers - PM620-01-RC
890015-PM620-01-RC
Arrays, Signal Transformers - PM620-01-RC 890015-PM620-01-RC
Manufacturer: Bourns Inc. Win Source Part Number: 890015-PM620-01-RC Series: PM620 Operating Temperature Range: -40°C ~ 105°C Features: Unshielded 6 Coil Inductor Array 5.78 mH Inductance - Connected in Series 160.6 µH Inductance - Connected in Parallel 16mOhm DC Resistance (DCR) - Parallel 7.68 A 12-SMD Package: Reel - TR Package: 12-SMD Mounting: Surface Mount Family Name: PM620 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 890015-PM620-01-RC
Series: PM620
Operating Temperature Range: -40°C ~ 105°C
Features: Unshielded 6 Coil Inductor Array 5.78 mH Inductance - Connected in Series 160.6 µH Inductance - Connected in Parallel 16mOhm DC Resistance (DCR) - Parallel 7.68 A 12-SMD
Package: Reel - TR
Package: 12-SMD
Mounting: Surface Mount
Family Name: PM620
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-PM620-01-RC 890015-PM620-01-RC
Product Name SMD 160.6UH Inductor and Choke Arrays, Signal Transformers - PM620-01-RC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3631A101KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details