Bourns, Inc. SMD 25V Specialty Transformer PM61300-1-RC

Description
TRANSFORMER CCFL INVERT 25V SMD Product overview: PM61300-1-RC from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PM61300-1-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER CCFL INVERT 25V SMD Product overview: PM61300-1-RC from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PM61300-1-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25V Specialty Transformer - 165-PM61300-1-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25V Specialty Transformer
165-PM61300-1-RC
SMD 25V Specialty Transformer 165-PM61300-1-RC
TRANSFORMER CCFL INVERT 25V SMD Product overview: PM61300-1-RC from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PM61300-1-RC can be used for catalog matching and distributor lookup.

TRANSFORMER CCFL INVERT 25V SMD Product overview: PM61300-1-RC from Bourns, Inc. is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-PM61300-1-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - M8100TR-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
M8100TR-ND
Specialty Transformers M8100TR-ND
TRANSFORMER 44UH SMD

TRANSFORMER 44UH SMD

Buy Now Datasheet
Transformers - Specialty Transformers - 1339241-PM61300-1-RC - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1339241-PM61300-1-RC
Transformers - Specialty Transformers 1339241-PM61300-1-RC
Win Source Part Number: 1339241-PM61300-1-RC Category: Transformers - Specialty Transformers Series: PM61300 Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.650" L x 0.768" W (16.50mm x 19.50mm) Inductance: 44 µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Bourns Inc. Base Product Number: PM61300 Product Status: Obsolete

Win Source Part Number: 1339241-PM61300-1-RC
Category: Transformers - Specialty Transformers
Series: PM61300
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.650" L x 0.768" W (16.50mm x 19.50mm)
Inductance: 44 µH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 250
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bourns Inc.
Base Product Number: PM61300
Product Status: Obsolete

Buy Now Datasheet
Smd Ccfl Transformer, 44Uh 70Ma 10%, Full Reel; Turns Ratio Bourns Jw Miller - 86K2960 - Newark, An Avnet Company
Chicago, IL, United States
Smd Ccfl Transformer, 44Uh 70Ma 10%, Full Reel; Turns Ratio Bourns Jw Miller
86K2960
Smd Ccfl Transformer, 44Uh 70Ma 10%, Full Reel; Turns Ratio Bourns Jw Miller 86K2960
SMD CCFL TRANSFORMER, 44UH 70mA 10%, FULL REEL; Turns Ratio:1:50; Lighting Transformer Primary Voltages:1 x 25V; Secondary Voltages:1.3kV; Secondary Power:6W; Secondary Current Nom:70mA; Product Range:-; Core Material:Ferrite RoHS Compliant: Yes

SMD CCFL TRANSFORMER, 44UH 70mA 10%, FULL REEL; Turns Ratio:1:50; Lighting Transformer Primary Voltages:1 x 25V; Secondary Voltages:1.3kV; Secondary Power:6W; Secondary Current Nom:70mA; Product Range:-; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Specialty Transformers
PM61300-1-RC
Transformers - Specialty Transformers PM61300-1-RC
TRANSFORMER CCFL INVERT 25V SMD

TRANSFORMER CCFL INVERT 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 165-PM61300-1-RC M8100TR-ND 1339241-PM61300-1-RC 86K2960 PM61300-1-RC
Product Name SMD 25V Specialty Transformer Specialty Transformers Transformers - Specialty Transformers Smd Ccfl Transformer, 44Uh 70Ma 10%, Full Reel; Turns Ratio Bourns Jw Miller Transformers - Specialty Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

FL Series CCFL Transformers - FL2015-9L FL2015-9LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 7320477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details