Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers PM610-01-RC

Description
Win Source Part Number: 991066-PM610-01-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM610 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.307" (7.80mm) Number of Coils: 6 Inductance - Connected In Series: 5.76 mH Inductance - Connected In Parallel: 160 µH Current Rating - Parallel: 4.08 A Current Rating - Series: 680 mA Current Saturation - Parallel: 240 mA Current Saturation - Series: 40 mA DC Resistance (DCR) - Parallel: 34mOhm DC Resistance (DCR) - Series: 1.212Ohm Package / Case: 12-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.591" L x 0.630" W (15.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM610
Request a Quote Datasheet
Description
Win Source Part Number: 991066-PM610-01-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM610 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.307" (7.80mm) Number of Coils: 6 Inductance - Connected In Series: 5.76 mH Inductance - Connected In Parallel: 160 µH Current Rating - Parallel: 4.08 A Current Rating - Series: 680 mA Current Saturation - Parallel: 240 mA Current Saturation - Series: 40 mA DC Resistance (DCR) - Parallel: 34mOhm DC Resistance (DCR) - Series: 1.212Ohm Package / Case: 12-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.591" L x 0.630" W (15.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
991066-PM610-01-RC
Inductors, Coils, Chokes - Arrays, Signal Transformers 991066-PM610-01-RC
Win Source Part Number: 991066-PM610-01-RC Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PM610 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.307" (7.80mm) Number of Coils: 6 Inductance - Connected In Series: 5.76 mH Inductance - Connected In Parallel: 160 µH Current Rating - Parallel: 4.08 A Current Rating - Series: 680 mA Current Saturation - Parallel: 240 mA Current Saturation - Series: 40 mA DC Resistance (DCR) - Parallel: 34mOhm DC Resistance (DCR) - Series: 1.212Ohm Package / Case: 12-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.591" L x 0.630" W (15.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM610

Win Source Part Number: 991066-PM610-01-RC
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: PM610
Package: Tape & Reel (TR)
Shielding: Unshielded
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.307" (7.80mm)
Number of Coils: 6
Inductance - Connected In Series: 5.76 mH
Inductance - Connected In Parallel: 160 µH
Current Rating - Parallel: 4.08 A
Current Rating - Series: 680 mA
Current Saturation - Parallel: 240 mA
Current Saturation - Series: 40 mA
DC Resistance (DCR) - Parallel: 34mOhm
DC Resistance (DCR) - Series: 1.212Ohm
Package / Case: 12-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.591" L x 0.630" W (15.00mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PM610

Buy Now Datasheet
SMD 160UH Inductor and Choke - 73-PM610-01-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160UH Inductor and Choke
73-PM610-01-RC
SMD 160UH Inductor and Choke 73-PM610-01-RC
INDUCT ARRAY 6 COIL 160UH SMD Product overview: PM610-01-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM610-01-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 6 COIL 160UH SMD Product overview: PM610-01-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM610-01-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 991066-PM610-01-RC 73-PM610-01-RC
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 160UH Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.0340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 4-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details