Bourns, Inc. Fixed Inductors PM54-820K-RC

Description
82µH Unshielded Wirewound Inductor 580mA 600mOhm Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 580mA 600mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM54-820K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM54-820K-RCTR-ND
Fixed Inductors 118-PM54-820K-RCTR-ND
82µH Unshielded Wirewound Inductor 580mA 600mOhm Nonstandard

82µH Unshielded Wirewound Inductor 580mA 600mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM54-820K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM54-820K-RCCT-ND
Fixed Inductors 118-PM54-820K-RCCT-ND
82µH Unshielded Wirewound Inductor 580mA 600mOhm Nonstandard

82µH Unshielded Wirewound Inductor 580mA 600mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM54-820K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM54-820K-RCDKR-ND
Fixed Inductors 118-PM54-820K-RCDKR-ND
82µH Unshielded Wirewound Inductor 580mA 600mOhm Nonstandard

82µH Unshielded Wirewound Inductor 580mA 600mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 82Uh, 750Ma, Smd; Inductance Bourns Jw Miller - 63K2875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 82Uh, 750Ma, Smd; Inductance Bourns Jw Miller
63K2875
Inductor, Un-Shielded, 82Uh, 750Ma, Smd; Inductance Bourns Jw Miller 63K2875
INDUCTOR, UN-SHIELDED, 82UH, 750MA, SMD; Inductance:82µH; RMS Current (Irms):580mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):750mA; Product Range:PM54 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 82UH, 750MA, SMD; Inductance:82µH; RMS Current (Irms):580mA; Inductor Construction:Unshielded; Saturation Current (Isat):750mA; Product Range:PM54 Series; DC Resistance Max:0.6ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM54-820K-RCTR-ND 63K2875
Product Name Fixed Inductors Inductor, Un-Shielded, 82Uh, 750Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - A102547TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details