Bourns, Inc. Fixed Inductors PM54-560K-RC

Description
56µH Unshielded Wirewound Inductor 680mA 420mOhm Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 680mA 420mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM54-560K-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM54-560K-RCDKR-ND
Fixed Inductors PM54-560K-RCDKR-ND
56µH Unshielded Wirewound Inductor 680mA 420mOhm Nonstandard

56µH Unshielded Wirewound Inductor 680mA 420mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - PM54-560K-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM54-560K-RCTR-ND
Fixed Inductors PM54-560K-RCTR-ND
56µH Unshielded Wirewound Inductor 680mA 420mOhm Nonstandard

56µH Unshielded Wirewound Inductor 680mA 420mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - PM54-560K-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM54-560K-RCCT-ND
Fixed Inductors PM54-560K-RCCT-ND
56µH Unshielded Wirewound Inductor 680mA 420mOhm Nonstandard

56µH Unshielded Wirewound Inductor 680mA 420mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 63K2873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns Jw Miller
63K2873
Inductor, Un-Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns Jw Miller 63K2873
INDUCTOR, UN-SHIELDED, 56UH, 900MA, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):680mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):900mA; Product Range:PM54 Series; DC Resistance Max:0.42ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 56UH, 900MA, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):680mA; Inductor Construction:Unshielded; Saturation Current (Isat):900mA; Product Range:PM54 Series; DC Resistance Max:0.42ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM54-560K-RCDKR-ND 63K2873
Product Name Fixed Inductors Inductor, Un-Shielded, 56Uh, 900Ma, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details