Bourns, Inc. Fixed Inductors PM54-470L

Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M4470TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M4470TR-ND
Fixed Inductors M4470TR-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M4470TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers