Bourns, Inc. SMD 47UH 720MA 370MOHM Inductor and Choke PM54-470L-RC

Description
FIXED IND 47UH 720MA 370MOHM SMD Product overview: PM54-470L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 720MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 720MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-470L-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 720MA 370MOHM SMD Product overview: PM54-470L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 720MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 720MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-470L-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 720MA 370MOHM Inductor and Choke - 71-PM54-470L-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 720MA 370MOHM Inductor and Choke
71-PM54-470L-RC
SMD 47UH 720MA 370MOHM Inductor and Choke 71-PM54-470L-RC
FIXED IND 47UH 720MA 370MOHM SMD Product overview: PM54-470L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 720MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 720MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-470L-RC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 720MA 370MOHM SMD Product overview: PM54-470L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 720MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 720MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-470L-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8523DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8523DKR-ND
Fixed Inductors M8523DKR-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8523CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8523CT-ND
Fixed Inductors M8523CT-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8523TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8523TR-ND
Fixed Inductors M8523TR-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 1A, Smd; Inductance Bourns Jw Miller - 63K2872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 1A, Smd; Inductance Bourns Jw Miller
63K2872
Inductor, Un-Shielded, 47Uh, 1A, Smd; Inductance Bourns Jw Miller 63K2872
INDUCTOR, UN-SHIELDED, 47UH, 1A, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM54 Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 1A, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM54 Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8759
Inductor, Un-Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8759
INDUCTOR, UN-SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM54 Series; DC Resistance Max:0.37ohm; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 1A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM54 Series; DC Resistance Max:0.37ohm; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM54-470L-RC M8523DKR-ND 63K2872 83R8759
Product Name SMD 47UH 720MA 370MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 47Uh, 1A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 47Uh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details