Bourns, Inc. SMD 39UH 800MA 320MOHM Inductor and Choke PM54-390L-RC

Description
FIXED IND 39UH 800MA 320MOHM SMD Product overview: PM54-390L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 800MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 800MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-390L-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39UH 800MA 320MOHM SMD Product overview: PM54-390L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 800MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 800MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-390L-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39UH 800MA 320MOHM Inductor and Choke - 71-PM54-390L-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 800MA 320MOHM Inductor and Choke
71-PM54-390L-RC
SMD 39UH 800MA 320MOHM Inductor and Choke 71-PM54-390L-RC
FIXED IND 39UH 800MA 320MOHM SMD Product overview: PM54-390L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 800MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 800MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-390L-RC can be used for catalog matching and distributor lookup.

FIXED IND 39UH 800MA 320MOHM SMD Product overview: PM54-390L-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 800MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 800MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-390L-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8522CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8522CT-ND
Fixed Inductors M8522CT-ND
39µH Unshielded Wirewound Inductor 800mA 320mOhm Nonstandard

39µH Unshielded Wirewound Inductor 800mA 320mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8522DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8522DKR-ND
Fixed Inductors M8522DKR-ND
39µH Unshielded Wirewound Inductor 800mA 320mOhm Nonstandard

39µH Unshielded Wirewound Inductor 800mA 320mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8522TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8522TR-ND
Fixed Inductors M8522TR-ND
39µH Unshielded Wirewound Inductor 800mA 320mOhm Nonstandard

39µH Unshielded Wirewound Inductor 800mA 320mOhm Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327986-PM54-390L-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327986-PM54-390L-RC
Inductors, Coils, Chokes - Fixed Inductors 1327986-PM54-390L-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1327986-PM54-390L-RC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Inductance: 39 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±15% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 13MHz DC Resistance (DCR): 320mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: M8522DKR,PM54390LRC, M8522TR,M8522CT Base Product Number: PM54 Current - Saturation (Isat): 1A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327986-PM54-390L-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Inductance: 39 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±15%
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 320mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: M8522DKR,PM54390LRC,M8522TR,M8522CT
Base Product Number: PM54
Current - Saturation (Isat): 1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Un-Shielded, 39Uh, 1A, Smd; Inductance Bourns Jw Miller - 63K2871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 39Uh, 1A, Smd; Inductance Bourns Jw Miller
63K2871
Inductor, Un-Shielded, 39Uh, 1A, Smd; Inductance Bourns Jw Miller 63K2871
INDUCTOR, UN-SHIELDED, 39UH, 1A, SMD; Inductance:39µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1A; Product Range:PM54 Series; DC Resistance Max:0.32ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 39UH, 1A, SMD; Inductance:39µH; RMS Current (Irms):800mA; Inductor Construction:Unshielded; Saturation Current (Isat):1A; Product Range:PM54 Series; DC Resistance Max:0.32ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM54-390L-RC M8522CT-ND 1327986-PM54-390L-RC 63K2871
Product Name SMD 39UH 800MA 320MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 39Uh, 1A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 39 microH 39 microH 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers