Bourns, Inc. Fixed Inductors PM54-330L-RC

Description
33µH Unshielded Wirewound Inductor 880mA 250mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 880mA 250mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8521TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8521TR-ND
Fixed Inductors M8521TR-ND
33µH Unshielded Wirewound Inductor 880mA 250mOhm Nonstandard

33µH Unshielded Wirewound Inductor 880mA 250mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8521DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8521DKR-ND
Fixed Inductors M8521DKR-ND
33µH Unshielded Wirewound Inductor 880mA 250mOhm Nonstandard

33µH Unshielded Wirewound Inductor 880mA 250mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8521CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8521CT-ND
Fixed Inductors M8521CT-ND
33µH Unshielded Wirewound Inductor 880mA 250mOhm Nonstandard

33µH Unshielded Wirewound Inductor 880mA 250mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 1.1A, Smd; Inductance Bourns Jw Miller - 63K2870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 1.1A, Smd; Inductance Bourns Jw Miller
63K2870
Inductor, Un-Shielded, 33Uh, 1.1A, Smd; Inductance Bourns Jw Miller 63K2870
INDUCTOR, UN-SHIELDED, 33UH, 1.1A, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:PM54 Series; DC Resistance Max:0.25ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 1.1A, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:PM54 Series; DC Resistance Max:0.25ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8521TR-ND 63K2870
Product Name Fixed Inductors Inductor, Un-Shielded, 33Uh, 1.1A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers