Bourns, Inc. Fixed Inductors PM54-270M-RC

Description
27µH Unshielded Wirewound Inductor 1A 220mOhm Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1A 220mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8520TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8520TR-ND
Fixed Inductors M8520TR-ND
27µH Unshielded Wirewound Inductor 1A 220mOhm Nonstandard

27µH Unshielded Wirewound Inductor 1A 220mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 27Uh, 1.3A, Smd; Inductance Bourns Jw Miller - 63K2869 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 27Uh, 1.3A, Smd; Inductance Bourns Jw Miller
63K2869
Inductor, Un-Shielded, 27Uh, 1.3A, Smd; Inductance Bourns Jw Miller 63K2869
INDUCTOR, UN-SHIELDED, 27UH, 1.3A, SMD; Inductance:27µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.3A; Product Range:PM54 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 27UH, 1.3A, SMD; Inductance:27µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.3A; Product Range:PM54 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8520TR-ND 63K2869
Product Name Fixed Inductors Inductor, Un-Shielded, 27Uh, 1.3A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567637P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details