Bourns, Inc. Fixed Inductors PM54-221K-RC

Description
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8519CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8519CT-ND
Fixed Inductors M8519CT-ND
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard

220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8519TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8519TR-ND
Fixed Inductors M8519TR-ND
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard

220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8519DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8519DKR-ND
Fixed Inductors M8519DKR-ND
220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard

220µH Unshielded Wirewound Inductor 350mA 1.57Ohm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 220Uh, 440Ma, Smd; Inductance Bourns Jw Miller - 63K2868 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 440Ma, Smd; Inductance Bourns Jw Miller
63K2868
Inductor, Un-Shielded, 220Uh, 440Ma, Smd; Inductance Bourns Jw Miller 63K2868
INDUCTOR, UN-SHIELDED, 220UH, 440MA, SMD; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):440mA; Product Range:PM54 Series; DC Resistance Max:1.57ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 440MA, SMD; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshielded; Saturation Current (Isat):440mA; Product Range:PM54 Series; DC Resistance Max:1.57ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 220Uh, 440Ma, Smd; Inductance Bourns Jw Miller - 83R8755 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 440Ma, Smd; Inductance Bourns Jw Miller
83R8755
Inductor, Un-Shielded, 220Uh, 440Ma, Smd; Inductance Bourns Jw Miller 83R8755
INDUCTOR, UN-SHIELDED, 220UH, 440MA, SMD; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):440mA; Product Range:PM54 Series; DC Resistance Max:1.57ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 440MA, SMD; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshielded; Saturation Current (Isat):440mA; Product Range:PM54 Series; DC Resistance Max:1.57ohm; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8519CT-ND 63K2868
Product Name Fixed Inductors Inductor, Un-Shielded, 220Uh, 440Ma, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details