Bourns, Inc. Fixed Inductors PM54-220M-RC

Description
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8518DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8518DKR-ND
Fixed Inductors M8518DKR-ND
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.1A 190mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8518TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8518TR-ND
Fixed Inductors M8518TR-ND
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.1A 190mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8518CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8518CT-ND
Fixed Inductors M8518CT-ND
22µH Unshielded Wirewound Inductor 1.1A 190mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.1A 190mOhm Nonstandard

Buy Now Datasheet
SMD 22UH 1.1A 190 MOHM Inductor and Choke - 71-PM54-220M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.1A 190 MOHM Inductor and Choke
71-PM54-220M-RC
SMD 22UH 1.1A 190 MOHM Inductor and Choke 71-PM54-220M-RC
FIXED IND 22UH 1.1A 190 MOHM SMD Product overview: PM54-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-220M-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.1A 190 MOHM SMD Product overview: PM54-220M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-220M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
INDUCTOR,PWR,SMT;22UH;+/-20%;1.11ADC;2.52MHZ(TEST);19MHZ(SRF);0.18 OHMDCR;
70154312
INDUCTOR,PWR,SMT;22UH;+/-20%;1.11ADC;2.52MHZ(TEST);19MHZ(SRF);0.18 OHMDCR; 70154312
INDUCTOR,PWR,SMT;22U H;+/-20%;1.11ADC;2.5 2MHZ(TEST);19MHZ(SRF );0.18 OHMDCR;

INDUCTOR,PWR,SMT;22UH;+/-20%;1.11ADC;2.52MHZ(TEST);19MHZ(SRF);0.18 OHMDCR;

Supplier's Site
Fixed Inductors - PM54-220M-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM54-220M-RC
Fixed Inductors PM54-220M-RC
FIXED IND 22UH 1.1A 190 MOHM SMD

FIXED IND 22UH 1.1A 190 MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 1.4A, Smd; Inductance Bourns Jw Miller - 63K2867 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.4A, Smd; Inductance Bourns Jw Miller
63K2867
Inductor, Un-Shielded, 22Uh, 1.4A, Smd; Inductance Bourns Jw Miller 63K2867
INDUCTOR, UN-SHIELDED, 22UH, 1.4A, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:PM54 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.4A, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:PM54 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 1.4A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8754 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.4A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8754
Inductor, Un-Shielded, 22Uh, 1.4A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8754
INDUCTOR, UN-SHIELDED, 22UH, 1.4A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.4A; Product Range:PM54 Series; DC Resistance Max:0.19ohm; Product Length:5.8mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.4A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.4A; Product Range:PM54 Series; DC Resistance Max:0.19ohm; Product Length:5.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8518DKR-ND 71-PM54-220M-RC 70154312 PM54-220M-RC 63K2867 83R8754
Product Name Fixed Inductors SMD 22UH 1.1A 190 MOHM Inductor and Choke INDUCTOR,PWR,SMT;22UH;+/-20%;1.11ADC;2.52MHZ(TEST);19MHZ(SRF);0.18 OHMDCR; Fixed Inductors Inductor, Un-Shielded, 22Uh, 1.4A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 22Uh, 1.4A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469828P - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details