Bourns, Inc. Fixed Inductors PM54-151K-RC

Description
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8515DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8515DKR-ND
Fixed Inductors M8515DKR-ND
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Nonstandard

150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8515TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8515TR-ND
Fixed Inductors M8515TR-ND
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Nonstandard

150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8515CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8515CT-ND
Fixed Inductors M8515CT-ND
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Nonstandard

150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 150Uh, 540Ma, Smd; Inductance Bourns Jw Miller - 63K2864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 540Ma, Smd; Inductance Bourns Jw Miller
63K2864
Inductor, Un-Shielded, 150Uh, 540Ma, Smd; Inductance Bourns Jw Miller 63K2864
INDUCTOR, UN-SHIELDED, 150UH, 540MA, SMD; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):540mA; Product Range:PM54 Series; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 540MA, SMD; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):540mA; Product Range:PM54 Series; DC Resistance Max:1.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Power, 150Uh, 0.4A, 10%, Full Reel; Inductance Bourns Jw Miller - 83R8752 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 150Uh, 0.4A, 10%, Full Reel; Inductance Bourns Jw Miller
83R8752
Inductor, Power, 150Uh, 0.4A, 10%, Full Reel; Inductance Bourns Jw Miller 83R8752
INDUCTOR, POWER, 150UH, 0.4A, 10%, FULL REEL; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):540mA; Product Range:PM54 Series; DC Resistance Max:1.1ohm; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, POWER, 150UH, 0.4A, 10%, FULL REEL; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):540mA; Product Range:PM54 Series; DC Resistance Max:1.1ohm; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8515DKR-ND 63K2864 83R8752
Product Name Fixed Inductors Inductor, Un-Shielded, 150Uh, 540Ma, Smd; Inductance Bourns Jw Miller Inductor, Power, 150Uh, 0.4A, 10%, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers