Bourns, Inc. Fixed Inductors PM54-150M-RC

Description
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8514DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8514DKR-ND
Fixed Inductors M8514DKR-ND
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Nonstandard

15µH Unshielded Wirewound Inductor 1.3A 140mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8514CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8514CT-ND
Fixed Inductors M8514CT-ND
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Nonstandard

15µH Unshielded Wirewound Inductor 1.3A 140mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8514TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8514TR-ND
Fixed Inductors M8514TR-ND
15µH Unshielded Wirewound Inductor 1.3A 140mOhm Nonstandard

15µH Unshielded Wirewound Inductor 1.3A 140mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 15Uh, 1.6A, Smd; Inductance Bourns Jw Miller - 63K2863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 1.6A, Smd; Inductance Bourns Jw Miller
63K2863
Inductor, Un-Shielded, 15Uh, 1.6A, Smd; Inductance Bourns Jw Miller 63K2863
INDUCTOR, UN-SHIELDED, 15UH, 1.6A, SMD; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:PM54 Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 1.6A, SMD; Inductance:15µH; RMS Current (Irms):1.3A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:PM54 Series; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8514DKR-ND 63K2863
Product Name Fixed Inductors Inductor, Un-Shielded, 15Uh, 1.6A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Fixed Inductors - 1712-3627575047C681KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details