Bourns, Inc. Fixed Inductors PM54-101K

Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M4101TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M4101TR-ND
Fixed Inductors M4101TR-ND
100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M4101TR-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers