Bourns, Inc. Fixed Inductors PM54-101K-RC

Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8512DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8512DKR-ND
Fixed Inductors M8512DKR-ND
100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8512CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8512CT-ND
Fixed Inductors M8512CT-ND
100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8512TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8512TR-ND
Fixed Inductors M8512TR-ND
100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Nonstandard

Buy Now Datasheet
Fort Worth, TX, USA
INDUCTOR,PWR,SMT;100UH;+/-10%;0.52ADC;1KHZ(TEST);9MHZ(SRF);0.70 OHMDCR;
70154313
INDUCTOR,PWR,SMT;100UH;+/-10%;0.52ADC;1KHZ(TEST);9MHZ(SRF);0.70 OHMDCR; 70154313
INDUCTOR,PWR,SMT;100 UH;+/-10%;0.52ADC;1K HZ(TEST);9MHZ(SRF);0 .70 OHMDCR;

INDUCTOR,PWR,SMT;100UH;+/-10%;0.52ADC;1KHZ(TEST);9MHZ(SRF);0.70 OHMDCR;

Supplier's Site
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Bourns Jw Miller - 63K2860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Bourns Jw Miller
63K2860
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Bourns Jw Miller 63K2860
INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:PM54 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):680mA; Product Range:PM54 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8750 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns Jw Miller
83R8750
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns Jw Miller 83R8750
INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:PM54 Series; DC Resistance Max:0.7ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):680mA; Product Range:PM54 Series; DC Resistance Max:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8512DKR-ND 70154313 63K2860 83R8750
Product Name Fixed Inductors INDUCTOR,PWR,SMT;100UH;+/-10%;0.52ADC;1KHZ(TEST);9MHZ(SRF);0.70 OHMDCR; Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047CR47MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details