The Bourns PM54 Series SMD Power Inductor, part number 83R8749, features an inductance of 10 µH and a maximum saturation current of 2 A. It is designed for surface mount applications and has a compact size with a maximum diameter of 5.8 mm and a profile height of 4.8 mm. The inductor is RoHS compliant and constructed with a ferrite DR core and enameled copper wire. It operates effectively within a temperature range of -40 °C to +125 °C and can withstand a reflow soldering temperature of up to 230 °C for a maximum of 50 seconds. The inductor is suitable for use in DC/DC converters and power supplies for various portable electronic devices, including communication equipment, camcorders, LCD TVs, and car radios. It is packaged in full reels containing 1500 pieces.
FIXED IND 10UH 1.45A 100MOHM SMD Product overview: PM54-100M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM54-100M-RC can be used for catalog matching and distributor lookup.
10µH Unshielded Wirewound Inductor 1.45A 100mOhm Nonstandard
10µH Unshielded Wirewound Inductor 1.45A 100mOhm Nonstandard
10µH Unshielded Wirewound Inductor 1.45A 100mOhm Nonstandard
FIXED IND 10UH 1.45A 100MOHM SMD
INDUCTOR,PWR,SMT;10U
INDUCTOR, UN-SHIELDED, 10UH, 2A, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 10UH, 2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM54-100M-RC | M8511DKR-ND | PM54-100M-RC | 70154311 | 63K2859 | 83R8749 |
| Product Name | SMD 10UH 1.45A 100MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | INDUCTOR,PWR,SMT;10UH;+/-20%;1.44ADC;2.52MHZ(TEST);30MHZ(SRF);0.10 OHMDCR; | Inductor, Un-Shielded, 10Uh, 2A, Smd; Inductance Bourns Jw Miller | Inductor, Un-Shielded, 10Uh, 2A, Smd, Full Reel; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH |