Bourns, Inc. Fixed Inductors PM528S-470-RC

Description
47µH Shielded Wirewound Inductor 820mA 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 820mA 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM528S-470-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM528S-470-RCTR-ND
Fixed Inductors 118-PM528S-470-RCTR-ND
47µH Shielded Wirewound Inductor 820mA 250mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 820mA 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM528S-470-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 820MA 250 MOHM

FIXED IND 47UH 820MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM528S-470-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-PM528S-470-RCCT-ND
Fixed Inductors 118-PM528S-470-RCCT-ND
FIXED IND 47UH 820MA 250 MOHM

FIXED IND 47UH 820MA 250 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-PM528S-470-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details