Bourns, Inc. Fixed Inductors PM518S-820-RC

Description
82µH Shielded Wirewound Inductor 380mA 950mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 380mA 950mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM518S-820-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM518S-820-RC-ND
Fixed Inductors PM518S-820-RC-ND
82µH Shielded Wirewound Inductor 380mA 950mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 380mA 950mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM518S-820-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details