Bourns, Inc. Fixed Inductors PM518S-680-RC

Description
68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM518S-680-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM518S-680-RC-ND
Fixed Inductors PM518S-680-RC-ND
68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 400mA 850mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM518S-680-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers