Bourns, Inc. Fixed Inductors PM5022S-331M-RC

Description
330µH Shielded Wirewound Inductor 800mA 790mOhm Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 800mA 790mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022S-331M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022S-331M-RC-ND
Fixed Inductors PM5022S-331M-RC-ND
330µH Shielded Wirewound Inductor 800mA 790mOhm Nonstandard

330µH Shielded Wirewound Inductor 800mA 790mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 330Uh, 1.4A, Smd; Inductance Bourns Jw Miller - 63K3629 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 1.4A, Smd; Inductance Bourns Jw Miller
63K3629
Inductor, Shielded, 330Uh, 1.4A, Smd; Inductance Bourns Jw Miller 63K3629
INDUCTOR, SHIELDED, 330UH, 1.4A, SMD; Inductance:330µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:PM5022S Series; DC Resistance Max:0.79ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 1.4A, SMD; Inductance:330µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:PM5022S Series; DC Resistance Max:0.79ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM5022S-331M-RC-ND 63K3629
Product Name Fixed Inductors Inductor, Shielded, 330Uh, 1.4A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details