Bourns, Inc. Fixed Inductors PM5022S-151M-RC

Description
150µH Shielded Wirewound Inductor 1.05A 400mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1.05A 400mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022S-151M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022S-151M-RC-ND
Fixed Inductors PM5022S-151M-RC-ND
150µH Shielded Wirewound Inductor 1.05A 400mOhm Nonstandard

150µH Shielded Wirewound Inductor 1.05A 400mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM5022S-151M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers