Bourns, Inc. Fixed Inductors PM5022S-102M-RC

Description
1mH Shielded Wirewound Inductor 450mA 2.16Ohm Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 450mA 2.16Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022S-102M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022S-102M-RC-ND
Fixed Inductors PM5022S-102M-RC-ND
1mH Shielded Wirewound Inductor 450mA 2.16Ohm Nonstandard

1mH Shielded Wirewound Inductor 450mA 2.16Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM5022S-102M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details