Bourns, Inc. Fixed Inductors PM5022S-101M

Description
100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022S-101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022S-101M-ND
Fixed Inductors PM5022S-101M-ND
100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM5022S-101M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers