100µH Shielded Wirewound Inductor 1.3A 270mOhm Nonstandard
100µH Shielded Wirewound Inductor 1.3A 270mOhm Nonstandard
100µH Shielded Wirewound Inductor 1.3A 270mOhm Nonstandard
INDUCTOR, SHIELDED, 100UH, 2.6A, SMD; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100UH, 2.6A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PM5022S-101M-RCDKR-ND | 03M4243 | 86K2808 |
| Product Name | Fixed Inductors | Inductor, Shielded, 100Uh, 2.6A, Smd; Inductance Bourns Jw Miller | Inductor, Shielded, 100Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |