Bourns, Inc. Fixed Inductors PM5022H-4R7M-RC

Description
4.7µH Unshielded Wirewound Inductor 8.5A 8.8mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 8.5A 8.8mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022H-4R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022H-4R7M-RC-ND
Fixed Inductors PM5022H-4R7M-RC-ND
4.7µH Unshielded Wirewound Inductor 8.5A 8.8mOhm Nonstandard

4.7µH Unshielded Wirewound Inductor 8.5A 8.8mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM5022H-4R7M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details