Bourns, Inc. Fixed Inductors PM5022H-3R9M-RC

Description
3.9µH Unshielded Wirewound Inductor 9A 12mOhm Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 9A 12mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022H-3R9M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022H-3R9M-RC-ND
Fixed Inductors PM5022H-3R9M-RC-ND
3.9µH Unshielded Wirewound Inductor 9A 12mOhm Nonstandard

3.9µH Unshielded Wirewound Inductor 9A 12mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM5022H-3R9M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N5 0402DC-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details