Bourns, Inc. Fixed Inductors PM5022H-3R3M-RC

Description
3.3µH Unshielded Wirewound Inductor 9A 7.8mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 9A 7.8mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM5022H-3R3M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM5022H-3R3M-RC-ND
Fixed Inductors PM5022H-3R3M-RC-ND
3.3µH Unshielded Wirewound Inductor 9A 7.8mOhm Nonstandard

3.3µH Unshielded Wirewound Inductor 9A 7.8mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM5022H-3R3M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details