68µH Unshielded Wirewound Inductor 2.1A 130mOhm Nonstandard
68µH Unshielded Wirewound Inductor 2.1A 130mOhm Nonstandard
68µH Unshielded Wirewound Inductor 2.1A 130mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1238803-PM5022-680M-
Series: PM5022
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.1A
Shielding: Unshielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.8A
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 2.52MHz
Test Frequency: 100kHz
Size: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Family Name: PM5022
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.272" (6.90mm)
Alternative Parts (Cross-Reference): ASPI-1306HC-680M-T; ASPI-1306T-680M; ASPI-1306S-680M-T;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
FIXED IND 68UH 2.1A 130 MOHM SMD Product overview: PM5022-680M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 2.1A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 2.1A, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-680M-RC can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 68UH, 3.8A, SMD; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 68UH, 3.8A, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8602TR-ND | 1238803-PM5022-680M-RC | 71-PM5022-680M-RC | 63K3627 | 83R8746 |
| Product Name | Fixed Inductors | Fixed Inductors - PM5022-680M-RC | SMD 68UH 2.1A 130 MOHM Inductor and Choke | Inductor, Un-Shielded, 68Uh, 3.8A, Smd; Inductance Bourns Jw Miller | Inductor, Un-Shielded, 68Uh, 3.8A, Smd, Full Reel; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |