Bourns, Inc. Fixed Inductors PM5022-470M-RC

Description
47µH Unshielded Wirewound Inductor 2.5A 95mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 2.5A 95mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8601DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8601DKR-ND
Fixed Inductors M8601DKR-ND
47µH Unshielded Wirewound Inductor 2.5A 95mOhm Nonstandard

47µH Unshielded Wirewound Inductor 2.5A 95mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8601CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8601CT-ND
Fixed Inductors M8601CT-ND
47µH Unshielded Wirewound Inductor 2.5A 95mOhm Nonstandard

47µH Unshielded Wirewound Inductor 2.5A 95mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8601TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8601TR-ND
Fixed Inductors M8601TR-ND
47µH Unshielded Wirewound Inductor 2.5A 95mOhm Nonstandard

47µH Unshielded Wirewound Inductor 2.5A 95mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, 4.6A, Smd; Inductance Bourns Jw Miller - 43K8943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 4.6A, Smd; Inductance Bourns Jw Miller
43K8943
Inductor, Un-Shielded, 47Uh, 4.6A, Smd; Inductance Bourns Jw Miller 43K8943
INDUCTOR, UN-SHIELDED, 47UH, 4.6A, SMD; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.6A; Product Range:PM5022 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 4.6A, SMD; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):4.6A; Product Range:PM5022 Series; Power Inductor Case:18.3mm x 14mm x 6.6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 47Uh, 4.6A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 4.6A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8744
Inductor, Un-Shielded, 47Uh, 4.6A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8744
INDUCTOR, UN-SHIELDED, 47UH, 4.6A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):4.6A; Product Range:PM5022 Series; DC Resistance Max:0.095ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 4.6A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):4.6A; Product Range:PM5022 Series; DC Resistance Max:0.095ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Unshielded, 2.5A Rohs Compliant Bourns - 92AH5809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Unshielded, 2.5A Rohs Compliant Bourns
92AH5809
Inductor, 47Uh, Unshielded, 2.5A Rohs Compliant Bourns 92AH5809
INDUCTOR, 47UH, UNSHIELDED, 2.5A ROHS COMPLIANT: YES

INDUCTOR, 47UH, UNSHIELDED, 2.5A ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
INDUCTOR, SMD PWR, NON-SHIELDED, 47UH, +/-20%, 95 OHM RDC
70155172
INDUCTOR, SMD PWR, NON-SHIELDED, 47UH, +/-20%, 95 OHM RDC 70155172
INDUCTOR, SMD PWR, NON-SHIELDED, 47UH, +/-20%, 95 OHM RDC

INDUCTOR, SMD PWR, NON-SHIELDED, 47UH, +/-20%, 95 OHM RDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8601DKR-ND 43K8943 83R8744 92AH5809 70155172
Product Name Fixed Inductors Inductor, Un-Shielded, 47Uh, 4.6A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 47Uh, 4.6A, Smd, Full Reel; Inductance Bourns Jw Miller Inductor, 47Uh, Unshielded, 2.5A Rohs Compliant Bourns INDUCTOR, SMD PWR, NON-SHIELDED, 47UH, +/-20%, 95 OHM RDC
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details