Bourns, Inc. Fixed Inductors PM5022-331M-RC

Description
330µH Unshielded Wirewound Inductor 1A 580mOhm Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 1A 580mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8606TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8606TR-ND
Fixed Inductors M8606TR-ND
330µH Unshielded Wirewound Inductor 1A 580mOhm Nonstandard

330µH Unshielded Wirewound Inductor 1A 580mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8606CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8606CT-ND
Fixed Inductors M8606CT-ND
330µH Unshielded Wirewound Inductor 1A 580mOhm Nonstandard

330µH Unshielded Wirewound Inductor 1A 580mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8606DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8606DKR-ND
Fixed Inductors M8606DKR-ND
330µH Unshielded Wirewound Inductor 1A 580mOhm Nonstandard

330µH Unshielded Wirewound Inductor 1A 580mOhm Nonstandard

Buy Now Datasheet
Fort Worth, TX, USA
INDUCTOR,PWR,SMT; 330UH;+/-20%; 0.56 OHM DCR;
70154317
INDUCTOR,PWR,SMT; 330UH;+/-20%; 0.56 OHM DCR; 70154317
INDUCTOR,PWR,SMT; 330UH;+/-20%; 0.56 OHM DCR;

INDUCTOR,PWR,SMT; 330UH;+/-20%; 0.56 OHM DCR;

Supplier's Site
Inductor, Un-Shielded, 330Uh, 1.8A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8743 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 1.8A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8743
Inductor, Un-Shielded, 330Uh, 1.8A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8743
INDUCTOR, UN-SHIELDED, 330UH, 1.8A, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:PM5022 Series; DC Resistance Max:0.58ohm; Product Width:14mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 1.8A, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:PM5022 Series; DC Resistance Max:0.58ohm; Product Width:14mmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Pm5022 Series, 330 H, 10%, Unshielded, 0.58 Ohm, 1 A Rohs Compliant Bourns Jw Miller - 47Y7185 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Pm5022 Series, 330 H, 10%, Unshielded, 0.58 Ohm, 1 A Rohs Compliant Bourns Jw Miller
47Y7185
Surface Mount Power Inductor, Pm5022 Series, 330 H, 10%, Unshielded, 0.58 Ohm, 1 A Rohs Compliant Bourns Jw Miller 47Y7185
Surface Mount Power Inductor, PM5022 Series, 330 H, 10%, Unshielded, 0.58 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, PM5022 Series, 330 H, 10%, Unshielded, 0.58 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 330Uh, 1.8A, Smd; Inductance Bourns Jw Miller - 63K3624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 1.8A, Smd; Inductance Bourns Jw Miller
63K3624
Inductor, Un-Shielded, 330Uh, 1.8A, Smd; Inductance Bourns Jw Miller 63K3624
INDUCTOR, UN-SHIELDED, 330UH, 1.8A, SMD; Inductance:330µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.8A; Product Range:PM5022 Series; DC Resistance Max:0.58ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 1.8A, SMD; Inductance:330µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.8A; Product Range:PM5022 Series; DC Resistance Max:0.58ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8606TR-ND 70154317 83R8743 47Y7185 63K3624
Product Name Fixed Inductors INDUCTOR,PWR,SMT; 330UH;+/-20%; 0.56 OHM DCR; Inductor, Un-Shielded, 330Uh, 1.8A, Smd, Full Reel; Inductance Bourns Jw Miller Surface Mount Power Inductor, Pm5022 Series, 330 H, 10%, Unshielded, 0.58 Ohm, 1 A Rohs Compliant Bourns Jw Miller Inductor, Un-Shielded, 330Uh, 1.8A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details