Bourns, Inc. Fixed Inductors PM5022-2R2M-RC

Description
2.2µH Unshielded Wirewound Inductor 9A 6.8mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 9A 6.8mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8595TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8595TR-ND
Fixed Inductors M8595TR-ND
2.2µH Unshielded Wirewound Inductor 9A 6.8mOhm Nonstandard

2.2µH Unshielded Wirewound Inductor 9A 6.8mOhm Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, 7.1A, 20%; Body Material Bourns Jw Miller - 63K3619 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 7.1A, 20%; Body Material Bourns Jw Miller
63K3619
Power Inductor, 2.2Uh, 7.1A, 20%; Body Material Bourns Jw Miller 63K3619
POWER INDUCTOR, 2.2UH, 7.1A, 20%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:7.1A; DC Current Rating:7.1A; DC Resistance Max:0.014ohm; Inductance:2.2µH; Inductance Tolerance:± 20%; Inductor Case Style:5022 RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 7.1A, 20%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:7.1A; DC Current Rating:7.1A; DC Resistance Max:0.014ohm; Inductance:2.2µH; Inductance Tolerance:± 20%; Inductor Case Style:5022 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8595TR-ND 63K3619
Product Name Fixed Inductors Power Inductor, 2.2Uh, 7.1A, 20%; Body Material Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N6 0402DC-7N6XJRW , 0402DC-7N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details