Bourns, Inc. Fixed Inductors PM5022-221M-RC

Description
220µH Unshielded Wirewound Inductor 1.1A 420mOhm Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 1.1A 420mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8605CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8605CT-ND
Fixed Inductors M8605CT-ND
220µH Unshielded Wirewound Inductor 1.1A 420mOhm Nonstandard

220µH Unshielded Wirewound Inductor 1.1A 420mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8605TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8605TR-ND
Fixed Inductors M8605TR-ND
220µH Unshielded Wirewound Inductor 1.1A 420mOhm Nonstandard

220µH Unshielded Wirewound Inductor 1.1A 420mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8605DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8605DKR-ND
Fixed Inductors M8605DKR-ND
220µH Unshielded Wirewound Inductor 1.1A 420mOhm Nonstandard

220µH Unshielded Wirewound Inductor 1.1A 420mOhm Nonstandard

Buy Now Datasheet
SMD 220UH 1.1A 420MOHM Inductor and Choke - 71-PM5022-221M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1.1A 420MOHM Inductor and Choke
71-PM5022-221M-RC
SMD 220UH 1.1A 420MOHM Inductor and Choke 71-PM5022-221M-RC
FIXED IND 220UH 1.1A 420MOHM SMD Product overview: PM5022-221M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.1A, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.1A, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-221M-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1.1A 420MOHM SMD Product overview: PM5022-221M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1.1A, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1.1A, 420MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-221M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 220Uh, 2.2A, Smd; Inductance Bourns Jw Miller - 63K3621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 2.2A, Smd; Inductance Bourns Jw Miller
63K3621
Inductor, Un-Shielded, 220Uh, 2.2A, Smd; Inductance Bourns Jw Miller 63K3621
INDUCTOR, UN-SHIELDED, 220UH, 2.2A, SMD; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.2A; Product Range:PM5022 Series; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 2.2A, SMD; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):2.2A; Product Range:PM5022 Series; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 220Uh, 2.2A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 220Uh, 2.2A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8741
Inductor, Un-Shielded, 220Uh, 2.2A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8741
INDUCTOR, UN-SHIELDED, 220UH, 2.2A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.2A; Product Range:PM5022 Series; DC Resistance Max:0.42ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 220UH, 2.2A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):2.2A; Product Range:PM5022 Series; DC Resistance Max:0.42ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8605CT-ND 71-PM5022-221M-RC 63K3621 83R8741
Product Name Fixed Inductors SMD 220UH 1.1A 420MOHM Inductor and Choke Inductor, Un-Shielded, 220Uh, 2.2A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 220Uh, 2.2A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers