Bourns, Inc. SMD 150UH 1.4A 270MOHM Inductor and Choke PM5022-151M-RC

Description
FIXED IND 150UH 1.4A 270MOHM SMD Product overview: PM5022-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.4A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.4A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-151M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1.4A 270MOHM SMD Product overview: PM5022-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.4A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.4A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-151M-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 1.4A 270MOHM Inductor and Choke - 71-PM5022-151M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1.4A 270MOHM Inductor and Choke
71-PM5022-151M-RC
SMD 150UH 1.4A 270MOHM Inductor and Choke 71-PM5022-151M-RC
FIXED IND 150UH 1.4A 270MOHM SMD Product overview: PM5022-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.4A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.4A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-151M-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.4A 270MOHM SMD Product overview: PM5022-151M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.4A, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.4A, 270MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-151M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379501-PM5022-151M-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379501-PM5022-151M-RC
Inductors, Coils, Chokes - Fixed Inductors 1379501-PM5022-151M-RC
Win Source Part Number: 1379501-PM5022-151M- RC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PM5022 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: PM5022 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) Height - Seated (Max): 0.272" (6.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 150 µH Current Rating (Amps): 1.4 A Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 270mOhm Q @ Freq: 23 @ 5MHz Frequency - Self Resonant: 796kHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1379501-PM5022-151M-RC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: PM5022
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Base Product Number: PM5022
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Height - Seated (Max): 0.272" (6.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 150 µH
Current Rating (Amps): 1.4 A
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
DC Resistance (DCR): 270mOhm
Q @ Freq: 23 @ 5MHz
Frequency - Self Resonant: 796kHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - M8604TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8604TR-ND
Fixed Inductors M8604TR-ND
150µH Unshielded Wirewound Inductor 1.4A 270mOhm Nonstandard

150µH Unshielded Wirewound Inductor 1.4A 270mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8604CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8604CT-ND
Fixed Inductors M8604CT-ND
150µH Unshielded Wirewound Inductor 1.4A 270mOhm Nonstandard

150µH Unshielded Wirewound Inductor 1.4A 270mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - M8604DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8604DKR-ND
Fixed Inductors M8604DKR-ND
150µH Unshielded Wirewound Inductor 1.4A 270mOhm Nonstandard

150µH Unshielded Wirewound Inductor 1.4A 270mOhm Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 150Uh, 2.6A, Smd; Inductance Bourns Jw Miller - 63K3618 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 2.6A, Smd; Inductance Bourns Jw Miller
63K3618
Inductor, Un-Shielded, 150Uh, 2.6A, Smd; Inductance Bourns Jw Miller 63K3618
INDUCTOR, UN-SHIELDED, 150UH, 2.6A, SMD; Inductance:150µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:PM5022 Series; DC Resistance Max:0.27ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 2.6A, SMD; Inductance:150µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):2.6A; Product Range:PM5022 Series; DC Resistance Max:0.27ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 150Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller - 83R8739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller
83R8739
Inductor, Un-Shielded, 150Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller 83R8739
INDUCTOR, UN-SHIELDED, 150UH, 2.6A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:PM5022 Series; DC Resistance Max:0.27ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 2.6A, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):2.6A; Product Range:PM5022 Series; DC Resistance Max:0.27ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM5022-151M-RC 1379501-PM5022-151M-RC M8604TR-ND 63K3618 83R8739
Product Name SMD 150UH 1.4A 270MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Un-Shielded, 150Uh, 2.6A, Smd; Inductance Bourns Jw Miller Inductor, Un-Shielded, 150Uh, 2.6A, Smd, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Power Inductors - 2-2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details