Bourns, Inc. Fixed Inductors PM5022-150M-RC

Description
15µH Unshielded Wirewound Inductor 4.3A 35mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 4.3A 35mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM5022-150M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 4.3A 35mOhm Nonstandard

15µH Unshielded Wirewound Inductor 4.3A 35mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM5022-150M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 4.3A 35mOhm Nonstandard

15µH Unshielded Wirewound Inductor 4.3A 35mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-PM5022-150M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 4.3A 35 MOHM SMD

FIXED IND 15UH 4.3A 35 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379499-PM5022-150M-RC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379499-PM5022-150M-RC
Inductors, Coils, Chokes - Fixed Inductors 1379499-PM5022-150M-RC
Win Source Part Number: 1379499-PM5022-150M- RC Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PM5022 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Base Product Number: PM5022 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) Height - Seated (Max): 0.272" (6.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 15 µH Current Rating (Amps): 4.3 A Current - Saturation (Isat): 8A Shielding: Unshielded DC Resistance (DCR): 35mOhm Q @ Freq: 20 @ 17MHz Frequency - Self Resonant: 2.52MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1379499-PM5022-150M-RC
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: PM5022
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Base Product Number: PM5022
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Height - Seated (Max): 0.272" (6.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 15 µH
Current Rating (Amps): 4.3 A
Current - Saturation (Isat): 8A
Shielding: Unshielded
DC Resistance (DCR): 35mOhm
Q @ Freq: 20 @ 17MHz
Frequency - Self Resonant: 2.52MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 15UH 4.3A 35 MOHM Inductor and Choke - 71-PM5022-150M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 4.3A 35 MOHM Inductor and Choke
71-PM5022-150M-RC
SMD 15UH 4.3A 35 MOHM Inductor and Choke 71-PM5022-150M-RC
FIXED IND 15UH 4.3A 35 MOHM SMD Product overview: PM5022-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.3A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.3A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-150M-RC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 4.3A 35 MOHM SMD Product overview: PM5022-150M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 4.3A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 4.3A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-150M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 15Uh, 8A, Smd; Inductance Bourns Jw Miller - 63K3617 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 8A, Smd; Inductance Bourns Jw Miller
63K3617
Inductor, Un-Shielded, 15Uh, 8A, Smd; Inductance Bourns Jw Miller 63K3617
INDUCTOR, UN-SHIELDED, 15UH, 8A, SMD; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8A; Product Range:PM5022 Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 8A, SMD; Inductance:15µH; RMS Current (Irms):4.3A; Inductor Construction:Unshielded; Saturation Current (Isat):8A; Product Range:PM5022 Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM5022-150M-RCTR-ND 1379499-PM5022-150M-RC 71-PM5022-150M-RC 63K3617
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 4.3A 35 MOHM Inductor and Choke Inductor, Un-Shielded, 15Uh, 8A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers