FIXED IND 100UH 1.7A 190MOHM SMD Product overview: PM5022-101M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.7A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.7A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-101M-RC can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 1.7A 190mOhm Nonstandard
100µH Unshielded Wirewound Inductor 1.7A 190mOhm Nonstandard
100µH Unshielded Wirewound Inductor 1.7A 190mOhm Nonstandard
Win Source Part Number: 1383189-PM5022-101M-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM5022
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Inductance: 100 µH
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 250 pcs
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 7MHz
Frequency - Self Resonant: 796kHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 190mOhm
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: PM5022
Current - Saturation (Isat): 3.2A
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
FIXED IND 100UH 1.7A 190MOHM SMD
INDUCTOR, UN-SHIELDED, 100UH, 3.2A, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel
PWR INDUCTOR, NON-SHIELDED ROHS COMPLIANT: YES
INDUCTOR, UN-SHIELDED, 100UH, 3.2A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Unshiel
INDUCTOR, 100UH, UNSHIELDED, 1.7A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM5022-101M-RC | M8603TR-ND | 1383189-PM5022-101M-RC | PM5022-101M-RC | 63K3615 | 84AC2484 | 83R8736 | 92AH5807 |
| Product Name | SMD 100UH 1.7A 190MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Un-Shielded, 100Uh, 3.2A, Smd; Inductance Bourns Jw Miller | Pwr Inductor, Non-Shielded Rohs Compliant Bourns Jw Miller | Inductor, Un-Shielded, 100Uh, 3.2A, Smd, Full Reel; Inductance Bourns Jw Miller | Inductor, 100Uh, Unshielded, 1.7A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | 100 microH |