FIXED IND 100UH 1.7A 190 MOHM
FIXED IND 100UH 1.7A 190 MOHM
100µH Unshielded Wirewound Inductor 1.7A 190mOhm Max Nonstandard
FIXED IND 100UH 1.7A 190MOHM SMD Product overview: PM5022-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.7A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.7A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-101K-RC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379497-PM5022-101K-
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: PM5022
Product Status: Active
Package / Case: Nonstandard
Base Product Number: PM5022
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Height - Seated (Max): 0.272" (6.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 µH
Current Rating (Amps): 1.7 A
Current - Saturation (Isat): 3.2A
Shielding: Unshielded
DC Resistance (DCR): 190mOhm Max
Q @ Freq: 25 @ 7MHz
Frequency - Self Resonant: 796kHz
Inductance Frequency - Test: 100 kHz
Pwr Inductor, Non-Shielded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-PM5022-101K-RCDKR-ND | 71-PM5022-101K-RC | 1379497-PM5022-101K-RC | 23T3189 |
| Product Name | Fixed Inductors | SMD 100UH 1.7A 190MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Pwr Inductor, Non-Shielded Rohs Compliant Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |