Bourns, Inc. Fixed Inductors PM43-8R2M

Description
8.2µH Unshielded Wirewound Inductor 840mA 147mOhm Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 840mA 147mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-8R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-8R2M-ND
Fixed Inductors PM43-8R2M-ND
8.2µH Unshielded Wirewound Inductor 840mA 147mOhm Nonstandard

8.2µH Unshielded Wirewound Inductor 840mA 147mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM43-8R2M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125949 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details