Bourns, Inc. Fixed Inductors PM43-6R8M

Description
6.8µH Unshielded Wirewound Inductor 950mA 132mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 950mA 132mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-6R8M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-6R8M-ND
Fixed Inductors PM43-6R8M-ND
6.8µH Unshielded Wirewound Inductor 950mA 132mOhm Nonstandard

6.8µH Unshielded Wirewound Inductor 950mA 132mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM43-6R8M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details