Bourns, Inc. Fixed Inductors PM43-6R8M-RC

Description
6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM43-6R8M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM43-6R8M-RC-ND
Fixed Inductors PM43-6R8M-RC-ND
6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 1.41A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns Jw Miller - 83R8734 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns Jw Miller
83R8734
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns Jw Miller 83R8734
INDUCTOR, UN-SHIELDED, 6.8UH, 2.1A, SMD; Inductance:6.8µH; RMS Current (Irms):1.41A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:PM43 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, 2.1A, SMD; Inductance:6.8µH; RMS Current (Irms):1.41A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:PM43 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns Jw Miller - 63K2856 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns Jw Miller
63K2856
Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns Jw Miller 63K2856
INDUCTOR, UN-SHIELDED, 6.8UH, 2.1A, SMD; Inductance:6.8µH; RMS Current (Irms):1.41A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.1A; Product Range:PM43 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 6.8UH, 2.1A, SMD; Inductance:6.8µH; RMS Current (Irms):1.41A; Inductor Construction:Unshielded; Saturation Current (Isat):2.1A; Product Range:PM43 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM43-6R8M-RC-ND 83R8734
Product Name Fixed Inductors Inductor, Un-Shielded, 6.8Uh, 2.1A, Smd; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details